Win Source Electronics Datasheets for CMOS Image Sensors
Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing system package size and overall cost.
CMOS Image Sensors: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side)... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Frequency: 2MHz ~ 700MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 4.8µm x 4.8µm Operating Temperature: -40°C ~... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Active Type: CMOS Pixel Size: 8µm x 8µm Active Pixel Array: 1696H... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Obsolete Type: CMOS Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 3264H... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Package: Tray Product Status: Obsolete Type: CMOS Pixel Size: 3µm x 3µm Active Pixel Array: 1920H... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Sensors, Transducers Optical Sensors Image Sensors, Camera Product Status: Obsolete Type: CMOS with Processor Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 4384H... | |
| Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features:... | |
| Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Voltage - Max: 240V Current - Hold (Ih)... | |
| Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions or Pins (Grid): 20 (4 x 5)... | |
| Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Part Status: Obsolete Applications: SATA Switch Circuit: DPDT Number of Channels: 1 Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A... | |
| Manufacturer: Melexis Technologies NV Win Source Part Number: 1336595-MLX90640ESF- BAB-000-SP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Packaging: Bulk Type: Thermal Standard Package: 20 Active Pixel Array: 32H x... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity:... | |
| Win Source Part Number: 1003160-AR0141CS2C00 SUEA0-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 47... | |
| Win Source Part Number: 1005083-AR0144CSSM00 SUKA0-CPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1005802-OV00491-B69G -1C Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: Human Detection, Facial Recognition Package: Tray Standard Package: 4,160 Active Pixel Array: 1920H x 1080V... | |
| Win Source Part Number: 1007788-AR0144ATSM20 XUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 4,160 Pixel Size: 3µm x 3µm Active... | |
| Win Source Part Number: 1010058-OV09715-V28A -RF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 3,500 Pixel Size: 3µm x 3µm... | |
| Win Source Part Number: 1012106-AR0134CSSC00 SUEA0-DPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1012462-AR0144ATSM20 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 4,160 Pixel Size: 3µm x 3µm Active... | |
| Win Source Part Number: 1012834-OV02686-H38A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: CameraChip™ Type: CMOS Package: Tray Standard Package: 85,000 Pixel Size: 1.75µm x 1.75µm Active Pixel Array:... | |
| Win Source Part Number: 1014188-OV10633-C96A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tray Standard Package: 1,760 Pixel Size: 4.2µm x 4.2µm Active... | |
| Win Source Part Number: 1014728-AR0237CSSC00 SPRA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 1,520 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H... | |
| Win Source Part Number: 1017952-OV07960-C48P Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Bulk Standard Package: 960 Pixel Size: 6µm x 6µm Active... | |
| Win Source Part Number: 1018632-AR0237CSSC12 SPRA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 1,520 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H... | |
| Win Source Part Number: 1021677-ASX340AT2C00 XPED0-E Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H... | |
| Win Source Part Number: 1021990-AR0230ATSC00 XUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,400 Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Fake Threat... | |
| Win Source Part Number: 1021992-AR0330SR1C00 SUKA0-CR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 77... | |
| Win Source Part Number: 1023173-AR0333CSSC12 SUEE0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Fake Threat In the Open Market: 57 pct. MSL... | |
| Win Source Part Number: 1024379-AR0132AT6C00 XPEA0-CL-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL... | |
| Win Source Part Number: 1024380-AR0135AT2M00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1024381-AR0140CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 48... | |
| Win Source Part Number: 1025669-AR0231AT7B00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,700 Pixel Size: 3µm x 3µm Active... | |
| Win Source Part Number: 1025772-OV09623-N29A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 320 Pixel Size: 4.2µm x 4.2µm Active Pixel Array:... | |
| Win Source Part Number: 1027140-ASX340AT2C00 XPED0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Active Pixel Array: 728H x 560V Frames per Second:... | |
| Win Source Part Number: 1027440-AR0521SR2M09 SURA0-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 1,680 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 1027832-AR0130CSSC00 SPCA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3.75µm x 3.75µm Active... | |
| Win Source Part Number: 1027833-AR0134CSSC00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0-DR BRAR0134CSSC00SUEA0D RBR; ECCN: EAR99 Fake... | |
| Win Source Part Number: 1027834-AR0135CS2C00 SUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1027835-AR0140AT2C00 XUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 57... | |
| Win Source Part Number: 1027838-AR0330CM1C12 SHAA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 1,520 Alternative Parts (Cross-Reference): AR0330CM1C12SHAA0-DR AR0330CM1C12SHAA0DR; ECCN:... | |
| Win Source Part Number: 1030338-AR0521SR2C09 SURA0-DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 168 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 1045896-AR0143ATSC00 XUEA0-TPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tape & Reel (TR) Standard Package: 2,000 Pixel Size: 3µm... | |
| Win Source Part Number: 1045899-AR0330CM1C00 SHAA0-DP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H... | |
| Win Source Part Number: 1045900-AR0330CM1C21 SHKA0-CR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,000 Alternative Parts (Cross-Reference): AR0330CM1C21SHKA0-CR AR0330CM1C21SHKA0CR; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1045916-AR0835HS3C12 SUAA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Alternative Parts (Cross-Reference): AR0835HS3C12SUAA0-DR AR0835HS3C12SUAA0DR; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1067109-KAF-1001-AAA -CP-B2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CCD Package: Bulk Standard Package: 1 Pixel Size: 24µm x 24µm Active Pixel Array: 1024H... | |
| Win Source Part Number: 1079159-MLX90640ESF- BAA-000-TU Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: Thermal Package: Bulk Standard Package: 45 Active Pixel Array: 32H x 24V Voltage - Supply:... | |
| Win Source Part Number: 1081015-MT9D115D00ST CK25AC1-200 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 1.75µm x 1.75µm Active Pixel Array: 1600H... | |
| Win Source Part Number: 1081019-MT9J003I12ST CV2-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 240 Alternative Parts (Cross-Reference): MT9J003I12STCV2-DPMT 9J003I12STCV2DP; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1083397-OV02740-H34A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PureCel® Type: CMOS with Processor Package: Tray Standard Package: 1,600 Pixel Size: 1.4µm x 1.4µm Active... | |
| Win Source Part Number: 1083402-OV07736-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 2,200 Package / Case: Module Supplier Device Package: Module ECCN: EAR99... | |
| Win Source Part Number: 1083403-OV07956-A53A -2G Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 720 Package / Case: Module Supplier Device Package: Module Alternative Parts (Cross-Reference):... | |
| Win Source Part Number: 1083404-OV09772-G05A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Bulk Standard Package: 1,383 Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market:... | |
| Win Source Part Number: 1110252-OV02B1B-A25A -001A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,400 Pixel Size:... | |
| Win Source Part Number: 1112928-OV05650-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: CMOS with Processor Package: Bulk Standard Package: 611 Pixel Size: 1.75µm x 1.75µm Active... | |
| Win Source Part Number: 1120354-AR0144CSSM28 SUKA0-CPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 3,000 Pixel Size: 3µm x 3µm Active... | |
| Win Source Part Number: 1139559-AR0135AT2M25 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1143770-AR0135CS2M25 SUEA0-DPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1151079-OV10640-N79Y -PF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: Human Detection, Facial Recognition Package: Tray Standard Package: 400 Pixel Size: 4.2µm x... | |
| Win Source Part Number: 1154764-AR0521SR2C09 SURA0-DR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 168 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 1155920-AR0331SRSC00 XUEE0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 Alternative Parts (Cross-Reference): AR0331SRSC00XUEE0DRB R; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1159205-AR0239SRSC00 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1936H... | |
| Win Source Part Number: 1161721-MT9M131C12ST C-TP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the... | |
| Win Source Part Number: 1164187-AR0135CS2M00 SUEA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1165351-MT9P031I12ST M-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 1179794-OV00780-L28G Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 900 Package / Case: Module Supplier Device Package: Module ECCN: EAR99... | |
| Win Source Part Number: 1181153-OV02718-H77A -2B Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: CameraChip™ Type: CMOS with Processor Package: Tray Standard Package: 480 Pixel Size: 2.8µm x 2.8µm... | |
| Win Source Part Number: 1181895-OV09756-EAAA -AA0A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. HTSUS:... | |
| Win Source Part Number: 1184384-NOIV2SN1300A -QDC Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1185881-AR0130CSSC00 SPBA0-DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 152 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1186307-AR0144CSSC00 SUKA0-CPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1197715-OV07955-E53V -PF Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 720 Pixel Size: 6µm x 6µm Active Pixel... | |
| Win Source Part Number: 1206556-AR0147ATSC00 XUEG3-TRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,000 Pixel Size: 3µm x... | |
| Win Source Part Number: 1208581-AR0134CSSC00 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Alternative Parts (Cross-Reference): AR0134CSSC00SUEA0DPB R; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1208946-ASX340CS2C00 SPED0-TPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the... | |
| Win Source Part Number: 1214704-MT9M025IA3XT C-TRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 2,000 Pixel Size: 3.75µm x 3.75µm Active... | |
| Win Source Part Number: 1217723-AR0130CSSM00 SPCA0-DRBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3.75µm x 3.75µm Active... | |
| Win Source Part Number: 1220004-OV09155-V28A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 85 pct. Mfr: OmniVision... | |
| Win Source Part Number: 1224322-AR0522SRSC09 SURA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AR0522SRSC09SURA0DR; Fake Threat In the Open... | |
| Win Source Part Number: 1228214-AR0135AT2M00 XUEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1230662-MT9V034C12ST C-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 1,520 Alternative Parts (Cross-Reference): MT9V034C12STCDP; MT9V034C12STC_DP; ECCN: EAR99 Fake Threat... | |
| Win Source Part Number: 1231268-OV09755-H55A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniPixel3-HS™ Type: CMOS Package: Tray Standard Package: 800 Pixel Size: 3.75µm x 3.75µm Active Pixel Array:... | |
| Win Source Part Number: 1235002-NOIP1SN2000A -QTI Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 42 Pixel Size: 4.8µm x 4.8µm Frames per... | |
| Win Source Part Number: 1235003-NOIP1SN1300A -QTI Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PYTHON Package: Tray Standard Package: 64 ECCN: EAR99 Fake Threat In the Open Market: 78... | |
| Win Source Part Number: 1235004-AR0135CS2M25 SUEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 1235005-AR0521SR2C09 SURA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 1,680 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 1235006-MT9M021IA3XT M-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 46... | |
| Win Source Part Number: 1235007-MT9J003I12ST CU-DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 240 ECCN: EAR99 Fake Threat In the Open Market: 71... | |
| Win Source Part Number: 1235008-AR0130CSSM00 SPCA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 ECCN: EAR99 Fake Threat In the Open Market: 52... | |
| Win Source Part Number: 1235009-MT9V024IA7XT M-TP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the... | |
| Win Source Part Number: 1336850-CMV12000-2E5 M1PN Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 18 Pixel Size: 5.5µm x 5.5µm Active Pixel... | |
| Win Source Part Number: 1337536-AR0234CSSC00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,100 Pixel Size: 3µm x 3µm Active Pixel... | |
| Win Source Part Number: 1339283-CMV12000-2E5 M1PA Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 18 Pixel Size: 5.5µm x 5.5µm Active Pixel... | |
| Win Source Part Number: 1339737-MT9M034I12ST C-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,400 Pixel Size: 3.75µm x 3.75µm... | |
| Win Source Part Number: 1340427-TCD1304DG(8Z ,K) Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CCD Package: Tray Standard Package: 1 Pixel Size: 8µm x 200µm Voltage -... | |
| Win Source Part Number: 1341064-NOIP3SE5000A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 42 Pixel Size: 4.8µm x 4.8µm... | |
| Win Source Part Number: 1349573-NOIP1FN2000A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS with Processor Package: Tray Standard Package: 42 Pixel Size: 4.5µm... | |
| Win Source Part Number: 1350037-OVM6211-RADA Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: CameraCubeChip™ Type: CMOS with Processor Package: Tray Standard Package: 2,000 Pixel Size: 3µm x... | |
| Win Source Part Number: 1350297-NOIP1FN1300A -QTI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Series: PYTHON Type: CMOS Package: Tray Standard Package: 64 Pixel Size: 4.8µm x 4.8µm... | |
| Win Source Part Number: 1352405-AR0135CS2M00 SUEA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 34... | |
| Win Source Part Number: 1352406-AR0234CSSC28 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Package: Tape & Reel Fake Threat In the Open Market: 31 pct. Type: CMOS... | |
| Win Source Part Number: 1352408-OV04689-H67A -2A Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the... | |
| Win Source Part Number: 1352410-AR0331SRSC00 SUCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1352962-AR0135CS2M00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 46... | |
| Win Source Part Number: 1353250-CMV2000-3E5M 1PP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1353251-CMV4000-3E5M 1PP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1353488-OS05A20-H73A -1C Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1353533-AR0144CSSM20 SUKA0-CRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 54 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1353542-AR0233ATSC17 XUEA1-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 37 pct. Type: CMOS MSL Level: 3 (168... | |
| Win Source Part Number: 1354357-NOIP1SN0500A -QDI Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 85°C (TJ) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1354415-AR0132AT6C00 XPEA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1354423-AR0237ATSC12 XUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1354617-AR0231AT7C00 XUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1354761-AR0521SR2C09 SURA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 59 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355382-AR0144CSSM20 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 30 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355536-OS04C10-A43A Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 43 pct. | |
| Win Source Part Number: 1355537-AR0134CSSC00 SPCA0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355538-MT9V126IA3XT C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355625-OS08A10-H92A -1C Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1355626-AR0431CSSC14 SMRA0-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355761-ASX342ATSC00 XPED0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 38 pct. Type: CMOS MSL Level: 3 (168... | |
| Win Source Part Number: 1355762-ASX340AT3C00 XPED0-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355763-ASX340AT2C00 XPED0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355766-AR1820HSSC12 SHEA0-DP1 Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 32 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355767-AR1820HSSC00 SHEA0-DP1 Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355768-AR0522SRSM09 SURA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 31 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355769-AR0522SRSC09 SURA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 52 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355771-AR0430CSSC14 SMRA0-DP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 56 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355772-AR0234CSSM28 SUKA0-CR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 36 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355773-AR0234CSSM00 SUKA0-CP Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Package: Tape & Reel Fake Threat In the Open Market: 37 pct. Type: CMOS... | |
| Win Source Part Number: 1355774-AR0221SR2C00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 53 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355775-AR0147ATSC00 XUEG3-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355776-AR0144CSSM00 SUKA0-CRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 49 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355777-AR0144CSSM00 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 44 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355778-AR0144CSSC20 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 55 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355779-AR0144CSSC00 SUKA0-CRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 46 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355780-AR0144CSSC00 SUKA0-CPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Fake Threat In the Open Market: 43 pct. Type: CMOS MSL Level: 4 (72... | |
| Win Source Part Number: 1355782-AR0135CS2C00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 46... | |
| Win Source Part Number: 1355783-AR0134CSSM00 SUEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355784-AR0134CSSM00 SPCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355785-AR0132AT6M00 XPEA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355786-AR0132AT6C00 XPEA0-TPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1355788-AR0130CSSC00 SPCA0-DPBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1356463-MT9P031I12ST C-DR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 55... | |
| Win Source Part Number: 1357178-AR0220AT4R00 XUEA1-DPBM Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1375921-OV05640-A71A -1B Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -30°C ~ 70°C (TJ) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1377865-AR0147ATSC00 XUEA3-DRBR Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Temperature Range - Operating: -40°C ~ 110°C (TA) Fake Threat In the Open Market:... | |
| Win Source Part Number: 1381439-AR0132AT6R00 XPEA0-DPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS with Processor Package: Tray Standard Package: 2,600 pcs Pixel Size: 3.75µm x 3.75µm... | |
| Win Source Part Number: 1381440-AR0134CSSM25 SPCA0-TPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,000 pcs Pixel Size: 3.75µm x 3.75µm... | |
| Win Source Part Number: 1381441-AR0140AT2C00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,600 pcs Pixel Size: 3µm x 3µm Active Pixel... | |
| Win Source Part Number: 1381442-AR0237SRSC12 SHRA0-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Pixel Size: 3µm x 3µm Active Pixel Array: 1928H x 1088V Frames per Second:... | |
| Win Source Part Number: 1381444-AR0330CS1C12 SPKA0-CP Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,000 pcs Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H x... | |
| Win Source Part Number: 1381459-ASX344ATSC00 XUEA0-DPBR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 pcs Pixel Size: 5.6µm x 5.6µm Frames per Second: 60 Package... | |
| Win Source Part Number: 1382990-MT9V127IA3XT C-DR Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Type: CMOS with Processor Package: Tray Standard Package: 2,600 pcs Pixel Size: 5.6µm x 5.6µm Active Pixel Array:... | |
| Win Source Part Number: 961622-OV05640-G04A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: OmniBSI™ Type: CMOS with Processor Package: Bulk Standard Package: 16,000 Pixel Size: 1.4µm x 1.4µm Active... | |
| Win Source Part Number: 963747-OV09734-H16A Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,880 Pixel Size: 1.4µm x 1.4µm Active Pixel Array: 1280H x 720V Frames... | |
| Win Source Part Number: 963869-ASX340AT2C00X PED0-KY-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H... | |
| Win Source Part Number: 967112-AR0144CSSM20S UKA0-CPBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 300 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 970738-OV02732-H46A- 1C Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: PureCel® Type: CMOS with Processor Package: Tray Standard Package: 1 Pixel Size: 2µm x 2µm... | |
| Win Source Part Number: 971204-AR0141CS2C00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Bulk Standard Package: 1 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 971205-AR0143ATSC00X UEA1-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 Fake Threat In the Open Market: 68 pct. MSL... | |
| Win Source Part Number: 971206-AR0147ATSC00X UEA3-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS with Processor Package: Tape & Reel (TR) Standard Package: 2,600 Pixel Size: 3µm x... | |
| Win Source Part Number: 971207-ASX340CS2C00S PED0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 728H... | |
| Win Source Part Number: 972815-AR0230CSSC12S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Tray Standard Package: 2,400 Package / Case: 80-LBGA Supplier Device Package: 80-IBGA (10x10) Fake Threat... | |
| Win Source Part Number: 973085-AR0230CSSC00S UEA0-DPBR2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 3µm x 3µm Active Pixel Array: 1928H... | |
| Win Source Part Number: 977064-AR0144CSSC20S UKA0-CRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 3,000 Pixel Size: 3µm x 3µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 979286-AR0147ATSC00X UEG0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 3,000 Pixel Size: 3µm x 3µm Frames per Second: 60... | |
| Win Source Part Number: 979925-AR0522SRSM09S URA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 1,680 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 980320-AR0147ATSC00X UEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 3µm x 3µm Active Pixel Array: 1344H... | |
| Win Source Part Number: 980321-ASX342ATSC00X PED0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Frames per Second: 60... | |
| Win Source Part Number: 980499-AR0132AT6C00X PEA0-DRBR1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 260 Pixel Size: 3.75µm x 3.75µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 981869-AR0237ATSC12X UEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active... | |
| Win Source Part Number: 982032-AR0237CSSC00S UEA0-DR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,400 Pixel Size: 3µm x 3µm Active Pixel Array: 1920H... | |
| Win Source Part Number: 983499-ASX340AT3C00X PED0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 2,600 Pixel Size: 5.6µm x 5.6µm Active Pixel Array: 720H... | |
| Win Source Part Number: 983834-AR0330CS1C12S PKA0-CP2 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 5 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2304H... | |
| Win Source Part Number: 985818-MT9T111D00STC K26AC1-200 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL... | |
| Win Source Part Number: 991001-OVM7695-RACA Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: CameraCubeChip™, OmniBSI™ Type: CMOS with Processor Package: 100 per Roll Standard Package: 3,000 Pixel Size: 1.75µm... | |
| Win Source Part Number: 991248-AR0331SRSC00S HCA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,400 ECCN: EAR99 Fake Threat In the Open Market: 69... | |
| Win Source Part Number: 991667-AR0134CSSM00S UEA0-DRBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: * Package: Tray Standard Package: 2,600 ECCN: EAR99 Fake Threat In the Open Market: 75... | |
| Win Source Part Number: 992749-MT9P031I12STM -DP1 Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 240 Pixel Size: 2.2µm x 2.2µm Active Pixel Array: 2592H... | |
| Win Source Part Number: 997447-AR0220AT3B00X UEA0-DPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Series: Automotive, AEC-Q100 Type: CMOS Package: Tray Standard Package: 2,160 Pixel Size: 4.2µm x 4.2µm Active... | |
| Win Source Part Number: 997999-MT9M001C12STM -DP Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tray Standard Package: 96 Pixel Size: 5.2µm x 5.2µm Active Pixel Array: 1280H... | |
| Win Source Part Number: 998424-AR0147ATSC00X UEA0-TPBR Category: Sensors, Transducers>Optical Sensors - Image Sensors, Camera Type: CMOS Package: Tape & Reel (TR) Standard Package: 2,000 Pixel Size: 3µm x 3µm Active... |