Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYT62-TAP BYT62-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1025610-BYT62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 2400V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 3.6V @ 1A Reverse Recovery Time (trr): 5μs Current - Reverse Leakage @ Vr: 5μA @ 2400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless, Audio
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025610-BYT62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 2400V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 3.6V @ 1A Reverse Recovery Time (trr): 5μs Current - Reverse Leakage @ Vr: 5μA @ 2400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYT62-TAP - 1025610-BYT62-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT62-TAP
1025610-BYT62-TAP
Diodes, Rectifiers - Single - BYT62-TAP 1025610-BYT62-TAP
Manufacturer: Vishay Win Source Part Number: 1025610-BYT62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 2400V Current - Average Rectified (Io): 350mA Voltage - Forward (Vf) (Max) @ If: 3.6V @ 1A Reverse Recovery Time (trr): 5μs Current - Reverse Leakage @ Vr: 5μA @ 2400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless, Audio

Manufacturer: Vishay
Win Source Part Number: 1025610-BYT62-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 2400V
Current - Average Rectified (Io): 350mA
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 1A
Reverse Recovery Time (trr): 5μs
Current - Reverse Leakage @ Vr: 5μA @ 2400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Communications & Networking, Wireless, Audio

Buy Now Datasheet
Diode and Rectifier - 280-BYT62-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BYT62-TAP
Diode and Rectifier 280-BYT62-TAP
BYT62 Standard Avalanche Sinterglass Diode Product overview: BYT62-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT62-TAP can be used for catalog matching and distributor lookup.

BYT62 Standard Avalanche Sinterglass Diode Product overview: BYT62-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT62-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT62-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT62-TAPGITB-ND
Single Diodes BYT62-TAPGITB-ND
Diode Avalanche 2400V 350mA Through Hole SOD-57

Diode Avalanche 2400V 350mA Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYT62-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT62-TAPGICT-ND
Single Diodes BYT62-TAPGICT-ND
Diode Avalanche 2400V 350mA Through Hole SOD-57

Diode Avalanche 2400V 350mA Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT62-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT62-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT62-TAP
DIODE AVAL 2.4KV 350MA SOD57

DIODE AVAL 2.4KV 350MA SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYT62-TAP
Rectifiers BYT62-TAP
Rectifiers 2400 Volt 10 Amp 10 Amp IFSM

Rectifiers 2400 Volt 10 Amp 10 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1025610-BYT62-TAP 280-BYT62-TAP BYT62-TAPGITB-ND BYT62-TAP BYT62-TAP
Product Name Diodes, Rectifiers - Single - BYT62-TAP Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Configuration Single
Life Cycle Stage Active Active
VF 3.6 volts 3.6 volts
VR 2400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data