Manufacturer: Vishay
Win Source Part Number: 1025649-BYV38-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Defence, Military & Aerospace
Diode Avalanche 1000V 2A Through Hole SOD-57
Diode Avalanche 1000V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYV38-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV38-TAP can be used for catalog matching and distributor lookup.
Rectifiers 2.0 Amp 1000 Volt 50 Amp IFSM
DIODE AVALANCHE 1KV 2A SOD57
DIODE AVALANCHE 1KV 2A SOD57
Fast Recovery Power Rectifier; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 1025649-BYV38-TAP | BYV38-TAPGITB-ND | 280-BYV38-TAP | BYV38-TAP | BYV38-TAP | BYV38-TAP | 32C9407 |
| Product Name | Diodes, Rectifiers - Single - BYV38-TAP | Single Diodes | 2A 1000V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Recovery Power Rectifier; Diode Configuration Vishay |
| Configuration | Single | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 1000 volts | 1000 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |