Diode Ultra Fast Reco Rectifier 1KV 1A
Diode Ultra Fast Reco Rectifier 1KV 1A
Diode Ultra Fast Reco Rectifier 1KV 1A
Diode Switching 1KV 1A 2-Pin SOD-57 Ammo Product overview: BYV26E-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26E-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012405-BYV26E-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Family Name: BYV26E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N3957EG1; MUR1100-TP-HF; BYT43M; MUR1100EG;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 1000V 1A Through Hole SOD-57
Diode Avalanche 1000V 1A Through Hole SOD-57
DIODE AVALANCHE 1KV 1A SOD57
Rectifiers 1.0 Amp 1000 Volt 30 Amp IFSM
DIODE AVALANCHE 1KV 1A SOD57
AVALANCHE DIODE, 1A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, ULTRAFAST, 1A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, FAST, 1A, 1KV, SOD-57-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Avalanche Diodes | Diodes |
| Product Number | 7087776P | 7087776 | 280-BYV26E-TAP | 012405-BYV26E-TAP | BYV26E-TAPCT-ND | BYV26E-TAP | BYV26E-TAP | BYV26E-TAP | 32C9383 | 89K9677 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - BYV26E-TAP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Avalanche Diode, 1A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Ultrafast, 1A, 1000V; Repetitive Peak Reverse Voltage Vishay |
| Package | SOD-57 | Sod-57 | Cut Tape | SOD-57 | SOD-57 | SOD-57, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 75 ns | 75 ns | 75 ns | 75 ns | 75 ns | |||||
| IO | 1 amps | |||||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |