Win Source Part Number: 1144967-BYT53A-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1.9A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYT53
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 50V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53A-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53A-TR can be used for catalog matching and distributor lookup.
Diode Avalanche 50V 1.9A Through Hole SOD-57
DIODE AVALANCHE 50V 1.9A SOD57
Rectifiers 1.4 Amp 50 Volt 50 Amp IFSM
AVALANCHE DIODE, 1.9A, 50V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.9A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 1144967-BYT53A-TR | 2085-BYT53A-TR | BYT53A-TR-ND | BYT53A-TR | BYT53A-TR | 32C9310 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.9A 50V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 1.9A, 50V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 50 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |