Vishay Precision Group SMD 1A 600V Diode and Rectifier AR1PJ-M3/84A

Description
Avalanche Rectifier Diode, 1A, 600V, DO-220AA, Surface Mount Product overview: AR1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PJ-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Avalanche Rectifier Diode, 1A, 600V, DO-220AA, Surface Mount Product overview: AR1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PJ-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 600V Diode and Rectifier - 280-AR1PJ-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 600V Diode and Rectifier
280-AR1PJ-M3/84A
SMD 1A 600V Diode and Rectifier 280-AR1PJ-M3/84A
Avalanche Rectifier Diode, 1A, 600V, DO-220AA, Surface Mount Product overview: AR1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PJ-M3/84A can be used for catalog matching and distributor lookup.

Avalanche Rectifier Diode, 1A, 600V, DO-220AA, Surface Mount Product overview: AR1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PJ-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AR1PJ-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR1PJ-M3/84AGICT-ND
Single Diodes AR1PJ-M3/84AGICT-ND
Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AR1PJ-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR1PJ-M3/84AGITR-ND
Single Diodes AR1PJ-M3/84AGITR-ND
Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AR1PJ-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - AR1PJ-M3/84A - 1018415-AR1PJ-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AR1PJ-M3/84A
1018415-AR1PJ-M3/84A
Diodes, Rectifiers - Single - AR1PJ-M3/84A 1018415-AR1PJ-M3/84A
Manufacturer: Vishay Win Source Part Number: 1018415-AR1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1018415-AR1PJ-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Standard, 1A, 600V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 52T9905 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
52T9905
Diode, Standard, 1A, 600V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 52T9905
DIODE, STANDARD, 1A, 600V, DO-220AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-220AA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 94T2665 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
94T2665
Diode, Standard, 1A, 600V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 94T2665
DIODE, STANDARD, 1A, 600V, DO-220AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-220AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - AR1PJ-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AR1PJ-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AR1PJ-M3/84A
DIODE AVALANCHE 600V 1A DO220AA

DIODE AVALANCHE 600V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AR1PJ-M3/84A
Rectifiers AR1PJ-M3/84A
Rectifiers 1A 600V

Rectifiers 1A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-AR1PJ-M3/84A AR1PJ-M3/84AGICT-ND 1018415-AR1PJ-M3/84A 52T9905 AR1PJ-M3/84A AR1PJ-M3/84A
Product Name SMD 1A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - AR1PJ-M3/84A Diode, Standard, 1A, 600V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data