Vishay BYG10Y-E3/TR Diode
Vishay BYG10Y-E3/TR Diode
Vishay BYG10Y-E3/TR Diode
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 012383-BYG10Y-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 1600V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG10Y
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BYG10YHE3/TR; BYG10YHM3/TR; BYG10YHE3/TR3; BYG10YHM3/TR3;
Introduction Date: September 15, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
DIODE 1.5 A, 1600 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG10Y-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 1600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 1600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10Y-E3/TR can be used for catalog matching and distributor lookup.
DIODE AVAL 1.6KV 1.5A DO214AC
DIODE AVAL 1.6KV 1.5A DO214AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 7104578P | 7104578 | BYG10Y-E3/GITR-ND | 012383-BYG10Y-E3/TR | 280-BYG10Y-E3/TR | BYG10Y-E3/TR | BYG10Y-E3/TR | BYG10Y-E3/TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BYG10Y-E3/TR | SMD 1.5 A 1600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | DO-214AC | Do-214ac (sma) | SMA; DO-214AC (SMA) | Tape and Reel | SMA | DO-214AC(SMA) | ||
| trr | 4000 ns | 4000 ns | 4000 ns | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |