Manufacturer: Vishay
Win Source Part Number: 1025517-BY448TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 3μA @ 1500V
Operating Temperature - Junction: 140°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Diode Avalanche 1500V 2A Through Hole SOD-57
Diode Avalanche 1500V 2A Through Hole SOD-57
Avalanche Diode 1.5kV 2A Through Hole SOD57 Product overview: BY448TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5kV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.5kV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY448TR can be used for catalog matching and distributor lookup.
Rectifiers 2.0 Amp 1500 Volt 30 Amp IFSM
DIODE AVALANCHE 1.5KV 2A SOD57
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 1025517-BY448TR | BY448TR-ND | 280-BY448TR | 1808528P | BY448TR | BY448TR |
| Product Name | Diodes, Rectifiers - Single - BY448TR | Single Diodes | Through-Hole 1.5kV 2A Diode and Rectifier | Zener Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | Single | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.6 volts | 1.6 volts | ||||
| VR | 1500 volts | |||||
| IR | 0.0030 mA |