DIODE 3.5 A, 150 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV28-150-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-150-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 150V 3.5A Through Hole SOD-64
Diode Avalanche 150V 3.5A Through Hole SOD-64
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805041-BYV28-150-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 3.5A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-64
Manufacturer Package: SOD-64, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 5A
Current - Reverse Leakage at Vr: 1μA at 150V
Rectifiers 3.5 Amp 150 Volt 90 Amp IFSM
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE AVALANCHE 150V 3.5A SOD64
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-BYV28-150-TAP | BYV28-150-TAPGITB-ND | 805041-BYV28-150-TAP | BYV28-150-TAP | 32C9399 | BYV28-150-TAP |
| Product Name | 3.5 A 150 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYV28-150-TAP | Rectifiers | Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-64 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3.5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |