Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier SF4005-TAP

Description
Diode Switching 600V 1A 2-Pin SOD-57 Ammo Product overview: SF4005-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 1A 2-Pin SOD-57 Ammo Product overview: SF4005-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 2085-SF4005-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
2085-SF4005-TAP
600V 1A Diode and Rectifier 2085-SF4005-TAP
Diode Switching 600V 1A 2-Pin SOD-57 Ammo Product overview: SF4005-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TAP can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin SOD-57 Ammo Product overview: SF4005-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SF4005-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF4005-TAP-ND
Single Diodes SF4005-TAP-ND
Diode Avalanche 600V 1A Through Hole SOD-57

Diode Avalanche 600V 1A Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281922-SF4005-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281922-SF4005-TAP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281922-SF4005-TAP
Win Source Part Number: 1281922-SF4005-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4005

Win Source Part Number: 1281922-SF4005-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4005

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF4005-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF4005-TAP
Discrete Semiconductor Products - Diodes - Rectifiers SF4005-TAP
DIODE AVALANCHE 600V 1A SOD57

DIODE AVALANCHE 600V 1A SOD57

Supplier's Site
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay - 33C1021 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay
33C1021
Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay 33C1021
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single ; Qualification:- RoHS Compliant: Yes

Ultra Fast Recovery Power Rectifier; Diode Configuration:Single; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SF4005-TAP
Rectifiers SF4005-TAP
Rectifiers 1.0 Amp 600 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 600 Volt 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number 2085-SF4005-TAP SF4005-TAP-ND 1281922-SF4005-TAP SF4005-TAP 33C1021 SF4005-TAP
Product Name 600V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay Rectifiers
Package Ammo Pack SOD-57, Axial SOD-57
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data