DIODE AVAL 90V 250MA TO236AB
Rectifier Diode, Avalanche, 2 Element, 0.25A, 110V V(RRM), Silicon, TO-236AB
DIODE ARR AVAL 90V 250MA TO236AB Product overview: BAS35,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS35,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097898-BAS35,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 90V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Avalanche Diodes | Rectifiers | Diode Arrays |
| Product Number | 568-BAS35,215TR-ND | BAS35,215 | 286-BAS35,215 | 097898-BAS35,215 |
| Product Name | Diode Arrays | 90V 250MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS35,215 | |
| Life Cycle Stage | Active | Active | ||
| RoHS Compliant | RoHS | |||
| Package | SOT23 | Bulk | TO-236AB (SOT23) | |
| Tj | 150 C (302 F) | 150 C (302 F) |