Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251593-SMCJ180CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
TVS DIODE 180VWM 292VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 180V 5% Bi-Directional
TVS DIODE, 1.5KW, 180V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ180CA | SMCJ180CALFCT-ND | 1251593-SMCJ180CA | SMCJ180CA | SMCJ180CA | 18AC7679 | 51AK5699 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS - TVS - Diodes - SMCJ180CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 180V, Bidir, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,180V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 292 volts | 292 volts | 292 volts | 292 volts | |||
| VBR | 201 to 222 volts | 201 volts | 201 volts | ||||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | DO-214AB |