Manufacturer: Vishay
Win Source Part Number: 905722-1N5626-TR
Features: Diode Avalanche 600 V 3A Through Hole SOD-64
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5626
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5626TR, 1N5626CT
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5626-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5626-TR can be used for catalog matching and distributor lookup.
Diode Avalanche 600V 3A Through Hole SOD-64
Diode Avalanche 600V 3A Through Hole SOD-64
DIODE AVALANCHE 600V 3A SOD64
DIODE, STANDARD, 3A, 600V, SOD-64-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 905722-1N5626-TR | 280-1N5626-TR | 1N5626CT-ND | 1N5626-TR | 33C2919 |
| Product Name | Diodes, Rectifiers - Single - 1N5626-TR | 3A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 3A, 600V, Sod-64-2, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | ||||
| Package | SOD-64 | Tape and Reel | |||
| IO | 3 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active |