Diode Avalanche 1800V 2.3A Through Hole
Manufacturer: IXYS
Win Source Part Number: 869664-DSA1-18D
Features: Diode Avalanche 1800 V 2.3A Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: DSA1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSA1-18D-NDR, DSA118D, Q1254920
DIODE AVALANCHE 1.8KV 2.3A
DIODE AVALANCHE 1.8KV 2.3A
DIODE, RADIAL, 1800V, 2.3 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | General Purpose Diodes |
| Product Number | DSA1-18D-ND | 869664-DSA1-18D | DSA1-18D | DSA1-18D | 120609265 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSA1-18D | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Configuration | Single | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.34 volts | 1.34 volts |