Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 752449-BYX84TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 4μs
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-57
Manufacturer Package: SOD-57, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 1μA at 600V
Capacitance at Vr, F: 20pF at 4V, 1MHz
Diode Avalanche 600V 2A Through Hole SOD-57
Rectifiers 600 Volt 2.0 Amp 50 Amp IFSM Product overview: BYX84TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYX84TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 600V 2A SOD57
Rectifiers 600 Volt 2.0 Amp 50 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 752449-BYX84TAP | BYX84TAP-ND | 2085-BYX84TAP | BYX84TAP | BYX84TAP |
| Product Name | Diodes, Rectifiers - Single - BYX84TAP | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| VF | 1 volts | 1 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 4000 ns |