Rectifier Diode, Avalanche, 1 Element, 0.75A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT54J-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.75A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT54J-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 600V 1.25A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 103354-BYT54J-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.25A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Rectifiers 600 Volt 0.75 Amp 30 Amp IFSM
DIODE AVALANCHE 600V 1.25A SOD57
Fast Recovery Power Rectifier; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-BYT54J-TAP | BYT54J-TAP-ND | 103354-BYT54J-TAP | BYT54J-TAP | BYT54J-TAP | 32C9329 |
| Product Name | 0.75A 600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYT54J-TAP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay |
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.25 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |