Manufacturer: Vishay
Win Source Part Number: 1025672-BYW76TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Avalanche 600V 3A Through Hole SOD-64
Diode Avalanche 600V 3A Through Hole SOD-64
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
Rectifiers 3.0 Amp 600 Volt 100 Amp IFSM Product overview: BYW76TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW76TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 600V 3A SOD64
Rectifiers 3.0 Amp 600 Volt 100 Amp IFSM
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1025672-BYW76TAP | BYW76TAPGITB-ND | 100095 | 280-BYW76TAP | BYW76TAP | BYW76TAP |
| Product Name | Diodes, Rectifiers - Single - BYW76TAP | Single Diodes | Schottky Diodes & Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | Single | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.1 volts | 1.1 volts | ||||
| VR | 600 volts | |||||
| IR | 0.0050 mA |