Vishay Precision Group Single Diodes AU1PM-M3/84A

Description
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - AU1PM-M3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU1PM-M3/84ATR-ND
Single Diodes AU1PM-M3/84ATR-ND
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AU1PM-M3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU1PM-M3/84ACT-ND
Single Diodes AU1PM-M3/84ACT-ND
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AU1PM-M3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU1PM-M3/84ADKR-ND
Single Diodes AU1PM-M3/84ADKR-ND
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - AU1PM-M3/84A - 1020651-AU1PM-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AU1PM-M3/84A
1020651-AU1PM-M3/84A
Diodes, Rectifiers - Single - AU1PM-M3/84A 1020651-AU1PM-M3/84A
Manufacturer: Vishay Win Source Part Number: 1020651-AU1PM-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 1000V Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1020651-AU1PM-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1A 1000V Diode and Rectifier - 280-AU1PM-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-AU1PM-M3/84A
1A 1000V Diode and Rectifier 280-AU1PM-M3/84A
Rectifier Diode, 1 Element, 1A, 1000V V(RRM) Product overview: AU1PM-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PM-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 1000V V(RRM) Product overview: AU1PM-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PM-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE AVALANCHE 1000V 1A DO220AA - 884-AU1PM-M3/84A - Utmel Electronic Limited
Hong Kong, China
DIODE AVALANCHE 1000V 1A DO220AA
884-AU1PM-M3/84A
DIODE AVALANCHE 1000V 1A DO220AA 884-AU1PM-M3/84A
DIODE AVALANCHE 1000V 1A DO220AA

DIODE AVALANCHE 1000V 1A DO220AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - AU1PM-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU1PM-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AU1PM-M3/84A
DIODE AVALANCHE 1KV 1A DO220AA

DIODE AVALANCHE 1KV 1A DO220AA

Supplier's Site
Diode, Fast Recovery, 1A, 1Kv, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay - 82T8786 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 1Kv, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay
82T8786
Diode, Fast Recovery, 1A, 1Kv, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay 82T8786
DIODE, FAST RECOVERY, 1A, 1KV, DO-220AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:75ns; Forward Surge Current:25A; Product Range:-RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 1KV, DO-220AA-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.85V; Reverse Recovery Time:75ns; Forward Surge Current:25A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AU1PM-M3/84A
Rectifiers AU1PM-M3/84A
Rectifiers 1A 1000V Ultrafast

Rectifiers 1A 1000V Ultrafast

Buy Now Datasheet
Single Diodes - AU1PM-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
AU1PM-M3/84A
Single Diodes AU1PM-M3/84A
DIODE AVALANCHE 1KV 1A DO220AA

DIODE AVALANCHE 1KV 1A DO220AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Avalanche Diodes Rectifiers Avalanche Diodes Rectifiers Diodes Rectifiers Avalanche Diodes
Product Number AU1PM-M3/84ATR-ND 1020651-AU1PM-M3/84A 280-AU1PM-M3/84A 884-AU1PM-M3/84A AU1PM-M3/84A 82T8786 AU1PM-M3/84A AU1PM-M3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - AU1PM-M3/84A 1A 1000V Diode and Rectifier DIODE AVALANCHE 1000V 1A DO220AA Discrete Semiconductor Products - Diodes - Rectifiers Diode, Fast Recovery, 1A, 1Kv, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Life Cycle Stage Active Active Active
VF 1.85 volts 1.85 volts 1.85 volts 1.85 volts 1.85 volts
VR 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data