1.5A 1kV Avalanche Rectifier Diode, SMA, Surface Mount Product overview: BYG23M-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG23M-E3/TR3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012390-BYG23M-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG23M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FUF1M TRTS; FUF1M TRTB; BYG23MHE3_A/I; BYG23MHE3_A/H;
Introduction Date: August 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 1KV 1.5A DO214AC
Rectifiers 1.5 Amp 1000 Volt
DIODE AVALANCHE 1KV 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BYG23M-E3/TR3 | 012390-BYG23M-E3/TR3 | BYG23M-E3/TR3GICT-ND | BYG23M-E3/TR3 | BYG23M-E3/TR3 | BYG23M-E3/TR3 |
| Product Name | SMD 1.5A 1kV Diode and Rectifier | Diodes, Rectifiers - Single - BYG23M-E3/TR3 | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC(SMA) | SMA | |
| RoHS Compliant | RoHS | |||||
| IO | 1.5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single |