Manufacturer: Vishay
Win Source Part Number: 107132-BYG24J-M3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1.5A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
1.5A,600V,140NS FAST AVALANCHE Product overview: BYG24J-M3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24J-M3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVAL 600V 1.5A DO214AC
Rectifiers 1.5A,600V,140nS Fast Avalanche,SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 107132-BYG24J-M3/TR3 | BYG24J-M3/TR3-ND | 280-BYG24J-M3/TR3 | BYG24J-M3/TR3 | BYG24J-M3/TR3 |
| Product Name | Diodes, Rectifiers - Single - BYG24J-M3/TR3 | Single Diodes | 1.5A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA |