The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
713V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251492-SMBJ440CA
Family Name: SMBJ440CA
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): SMBJ440CA-C; SMBJ440CA-TP-HF; SMBJ400CA-TP-HF; SMBJ400CA-TP; P6SMB480CT/R13;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TVS DIODE 440VWM 713VC DO214AA
TVS DIODE 440VWM 713VC DO214AA
TVS DIODE, 600W, 440V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 440V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ440CA | 1714337P | 1714146 | SMBJ440CALFCT-ND | 1251492-SMBJ440CA | SMBJ440CA | SMBJ440CA | 89Y6916 | 18AC7676 |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ440CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 440V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 440V, Bidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 713 volts | 713 volts | 713 volts | 713 volts | 713 volts | ||||
| VBR | 492 to 543 volts | 492 volts | 492 volts | 492 volts | 492 volts | ||||
| Configuration | Single | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional |