Diode Avalanche 1000V 1.6A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.6A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 1.6A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 1KV 1.6A TO277 Product overview: AR3PM-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PM-M3/86A can be used for catalog matching and distributor lookup.
Win Source Part Number: 977065-AR3PM-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 3 A
Reverse Recovery Time (trr): 120 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: AR3PM-M3/86ACT,AR3PM
Base Product Number: AR3
DIODE AVALANCHE 1KV 1.6A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | AR3PM-M3/86ADKR-ND | 280-AR3PM-M3/86A | 977065-AR3PM-M3/86A | AR3PM-M3/86A | AR3PM-M3/86A |
| Product Name | Single Diodes | 1KV 1.6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape and Reel | TO-277, 3-PowerDFN | TO-277A-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.6 amps | ||||
| Configuration | Single |