Win Source Electronics Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: Cables, Wires - Management - Cable Supports and Fasteners Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature:... | |
| Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bag Material: Brass Thread Size: M32 Alternative Parts (Cross-Reference): Cross Product Status: Active... | |
| Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Material: Brass, Nickel Plated Thread Size: M16 Alternative Parts (Cross-Reference): Cross Product... | |
| Manufacturer: HARTING Category: Cables, Wires - Management Cable and Cord Grips Series: Han® Type: Cable Gland Package: Bulk Thread Size: M20 Operating Temperature: -40°C ~ 130°C Alternative Parts (Cross-Reference): Cross... | |
| Manufacturer: HARTING Category: Cables, Wires - Management- Cable and Cord Grips Series: Han® Package: Bag Product Status: Active Type: Cable Gland Outside Cable Diameter (Min): 0.394" (10.00mm) Outside Cable Diameter... | |
| Manufacturer: Klein Tools, Inc. Win Source Part Number: 792395-KPL150-1 Type: Pulling Grip Style: Light Duty Material: Steel, Galvanized Cable Diameter: 1.50" ~ 1.74" (38.1mm ~ 44.2mm) Categories: Cables, Wires -... | |
| Manufacturer: Klein Tools, Inc. Win Source Part Number: 792530-KPS300-2 Type: Pulling Grip Style: Heavy Duty Material: Steel, Galvanized Cable Diameter: 3.00" ~ 3.49" (76.2mm ~ 88.6mm) Categories: Cables, Wires -... | |
| Manufacturer: Molex Connector Corporation Win Source Part Number: 1010755-1300950294 Type: Pulling Grip Style: Multi Weave Material: Steel, Galvanized Cable Diameter: 1.75" to 2.24" (44.4mm to 56.9mm) Categories: Cables, Wires -... | |
| Manufacturer: Weidmüller Category: Cables, Wires - Management Cable and Cord Grips Series: VG Type: Cable Gland Package: Box Material: Polyamide (PA6), Nylon 6 Thread Size: PG16 Alternative Parts (Cross-Reference): Cross... | |
| Win Source Part Number: 1143791-KSCK100-1 Category: Cables, Wires - Management>Pulling, Support Grips Type: Pulling Grip Package: Bulk Standard Package: 2 Style: Medium Duty Material: Steel, Galvanized Cable Diameter: 1.00" ~... | |
| Win Source Part Number: 1340768-PMCC38H25-M0 Category: Cables, Wires - Management - Cable Supports and Fasteners Type: Clip, C-Type Color: Black Features: Weather Resistant Package: Bulk Length: 0.500" (12.70mm) Material Flammability... | |
| Win Source Part Number: 1363894-EWSJS-1-01 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 56 pct. Type: Clip, Wire Saddle MSL Level: Not... | |
| Win Source Part Number: 1363956-RAK-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 60 pct. Type: Clip, Bendable MSL Level: Not Applicable... | |
| Win Source Part Number: 1363981-PFC-25M Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 55 pct. Type: Clip, Bendable MSL Level: Not Applicable... | |
| Win Source Part Number: 1364043-STCV-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 47 pct. Type: Clip, Spring MSL Level: 1 (Unlimited)... |