Win Source Part Number: 1106802-BYG10J-AQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 30
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2721-BYG10J-AQTR
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Avalanche Diodes |
| Product Number | 1106802-BYG10J-AQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Configuration | Single |
| VF | 1.15 volts |
| VR | 600 volts |
| IR | 0.0050 mA |