Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - AR3PDHM3/86A AR3PDHM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1018417-AR3PDHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1018417-AR3PDHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - AR3PDHM3/86A - 1018417-AR3PDHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AR3PDHM3/86A
1018417-AR3PDHM3/86A
Diodes, Rectifiers - Single - AR3PDHM3/86A 1018417-AR3PDHM3/86A
Manufacturer: Vishay Win Source Part Number: 1018417-AR3PDHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1018417-AR3PDHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - AR3PDHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR3PDHM3/86A-ND
Single Diodes AR3PDHM3/86A-ND
Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
200V 1.8A Diode and Rectifier - 280-AR3PDHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.8A Diode and Rectifier
280-AR3PDHM3/86A
200V 1.8A Diode and Rectifier 280-AR3PDHM3/86A
DIODE AVALANCHE 200V 1.8A TO277A Product overview: AR3PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PDHM3/86A can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 200V 1.8A TO277A Product overview: AR3PDHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PDHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AR3PDHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AR3PDHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AR3PDHM3/86A
DIODE AVALANCHE 200V 1.8A TO277A

DIODE AVALANCHE 200V 1.8A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 1018417-AR3PDHM3/86A AR3PDHM3/86A-ND 280-AR3PDHM3/86A AR3PDHM3/86A
Product Name Diodes, Rectifiers - Single - AR3PDHM3/86A Single Diodes 200V 1.8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
VF 1.6 volts 1.6 volts
VR 200 volts
IR 0.0100 mA
trr 140 ns
Unlock Full Specs
to access all available technical data