Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
324V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251598-SMCJ200CA
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Current - Peak Pulse (10/1000μs): 4.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 224V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 324V
Alternative Parts (Cross-Reference): SMCJ200CA-TP-HF; SMCJ200CA-TP;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
TVS DIODE, 1.5KW, 200V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 200V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 200V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 200V 5% Bi-Directional
TVS DIODE 200VWM 324VC DO214AB
TVS DIODE 200VWM 324VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ200CA | SMCJ200CALFTR-ND | 1251598-SMCJ200CA | 26K7455 | 18AC7680 | SMCJ200CA | SMCJ200CA | SMCJ200CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS - TVS - Diodes - SMCJ200CA | Tvs Diode, 1.5Kw, 200V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 200V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 324 volts | 324 volts | 324 volts | 324 volts | 324 volts | |||
| VBR | 224 to 247 volts | 224 volts | 224 volts | 224 volts | 224 volts | 224 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB | DO-214AB-2 (SMC) | DO-214AB, SMC | DO-214AB (SMCJ) |