Manufacturer: Vishay
Win Source Part Number: 201710-BYV27-600-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 3A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV27-600-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-600-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 600V 2A Through Hole SOD-57
Diode Avalanche 600V 2A Through Hole SOD-57
Rectifiers 2.0 Amp 600 Volt 50 Amp IFSM
Single 600V 1.35V@3A 2A SOD-57 Avalanche Diodes ROHS
DIODE AVALANCHE 600V 2A SOD57
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 201710-BYV27-600-TAP | 280-BYV27-600-TAP | BYV27-600-TAPGITB-ND | BYV27-600-TAP | BYV27-600-TAP | BYV27-600-TAP |
| Product Name | Diodes, Rectifiers - Single - BYV27-600-TAP | 2 A 600 V Diode and Rectifier | Single Diodes | Rectifiers | Diodes >> Avalanche Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |