Diode Standard Recov Rectifier 1.5KV 2A
Avalanche Rectifier Diode, 2A, 1.5kV, Through Hole, Tape & Reel Product overview: BY448TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 1.5kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 1.5kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY448TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1500V 2A Through Hole SOD-57
Diode Avalanche 1500V 2A Through Hole SOD-57
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770709-BY448TAP
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-57, Axial
Diode Type: Avalanche
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 3μA @ 1200V
Operating Temperature - Junction: 140°C (Maximum)
Family Name: BY448
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-57
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1500V
Alternative Parts (Cross-Reference): CR2-160; RS3FS-T; 3RUS2150; RS 3FS;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE, RECTIFIER, 1500V, 2A, SOD57; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2.0 Amp 1500 Volt 30 Amp IFSM
DIODE AVALANCHE 1.5KV 2A SOD57
DIODE AVALANCHE 1.5KV 2A SOD57
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 7087950 | 280-BY448TAP | BY448TAPGITB-ND | 770709-BY448TAP | 89K9682 | BY448TAP | BY448TAP | BY448TAP |
| Product Name | Schottky Diodes & Rectifiers | Through-Hole 2A 1.5kV Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BY448TAP | Diode, Rectifier, 1500V, 2A, Sod57; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Sod-57 | Tape and Reel | SOD-57 | SOD-57, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 20000 ns | 2000 ns | 20000 ns | 2000 ns | ||||
| IO | 2 amps | |||||||
| Tj | -55 C (-67 F) | 140 C (284 F) | 140 C (284 F) |