The Littelfuse SMCJ series TVS diode, part number 26K7463, is designed for transient voltage suppression, providing protection for sensitive electronic equipment against voltage spikes caused by lightning and other transient events. This diode features a peak pulse power dissipation of 1500W at a 10/1000Oºs waveform and has a reverse standoff voltage of 250V. The maximum clamping voltage is specified at 405V, ensuring effective voltage clamping during transient events. The device operates within a temperature range of -65°C to 150°C and has a low reverse leakage current of less than 1OºA when the breakdown voltage is above 12V. It is housed in a DO-214AB package, which is suitable for surface mount applications, optimizing board space. The diode is RoHS compliant and features a glass passivated chip junction for enhanced reliability. This product is ideal for protecting I/O interfaces and power lines in telecommunications, computing, industrial, and consumer electronics applications.
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
405V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251608-SMCJ250CA
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 250V
Current - Peak Pulse (10/1000μs): 3.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 279V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 405V
Alternative Parts (Cross-Reference): 1.5SMC300CA; 1.5SMC300CA/57;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
TVS DIODE 250VWM 405VC DO214AB
TVS DIODE, 1.5KW, 250V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 250V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 250 V, DO-214AB, 2, 279 V RoHS Compliant: Yes
TVS DIODE 250VWM 405VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ250CA | SMCJ250CALFCT-ND | 1251608-SMCJ250CA | SMCJ250CA | 26K7463 | 06R1985 | 41T0817 | SMCJ250CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS - TVS - Diodes - SMCJ250CA | TVS Diodes | Tvs Diode, 1.5Kw, 250V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 250V, Do-214Ab; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 250 V, Do-214Ab, 2, 279 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | ||||
| VBR | 279 to 309 volts | 279 volts | 279 volts | 279 volts | 279 volts | 279 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB (SMCJ) |