Diode Switching 800V 1A 2-Pin SOD-57 Ammo Product overview: BYV26D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26D-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1A Through Hole SOD-57
Diode Avalanche 800V 1A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 1025624-BYV26D-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 800V 1A SOD57
DIODE AVALANCHE 800V 1A SOD57
Rectifiers 1.0 Amp 800 Volt 30 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 280-BYV26D-TAP | BYV26D-TAPGITB-ND | 1025624-BYV26D-TAP | BYV26D-TAP | BYV26D-TAP | BYV26D-TAP |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYV26D-TAP | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape and Reel | SOD-57 | SOD-57, Axial | SOD-57 | ||
| IO | 1 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active |