The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120846-1.5SMC250CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 4.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 214V
Voltage - Breakdown (Minimum): 237V
Voltage - Clamping (Maximum) at Ipp: 344V
TVS DIODE, 1.5KW, 214V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 250V 5% Bi-Directional
TVS DIODE 214VWM 344VC SMD
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC250CA | 1.5SMC250CATR-ND | 1120846-1.5SMC250CA | 33AC1085 | 1.5SMC250CA | 461-1.5SMC250CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC250CA | Tvs Diode, 1.5Kw, 214V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS DIODE 214VWM 344VC SMD |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 344 volts | 344 volts | 344 volts | 344 volts | ||
| VBR | 237 to 263 volts | 237 volts | 237 volts | 237 volts | ||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | DO-214AB, SMC |