Diode Switching 100V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52B-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 107404-BYT52B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Avalanche 100V 1.4A Through Hole SOD-57
DIODE AVALANCHE 100V 1.4A SOD57
Fast Recovery Power Rectifier; Diode Configuration:Single
Rectifiers 1.4 Amp 100 Volt 50 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-BYT52B-TAP | 107404-BYT52B-TAP | BYT52B-TAP-ND | BYT52B-TAP | 32C9297 | BYT52B-TAP |
| Product Name | 100V 1.4A Diode and Rectifier | Diodes, Rectifiers - Single - BYT52B-TAP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay | Rectifiers |
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.4 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |