Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - AS1PJ-M3/84A AS1PJ-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1018522-AS1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1018522-AS1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - AS1PJ-M3/84A - 1018522-AS1PJ-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AS1PJ-M3/84A
1018522-AS1PJ-M3/84A
Diodes, Rectifiers - Single - AS1PJ-M3/84A 1018522-AS1PJ-M3/84A
Manufacturer: Vishay Win Source Part Number: 1018522-AS1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1018522-AS1PJ-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - AS1PJ-M3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS1PJ-M3/84ACT-ND
Single Diodes AS1PJ-M3/84ACT-ND
Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AS1PJ-M3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS1PJ-M3/84ATR-ND
Single Diodes AS1PJ-M3/84ATR-ND
Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AS1PJ-M3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS1PJ-M3/84ADKR-ND
Single Diodes AS1PJ-M3/84ADKR-ND
Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
1.5A 600V Diode and Rectifier - 280-AS1PJ-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
280-AS1PJ-M3/84A
1.5A 600V Diode and Rectifier 280-AS1PJ-M3/84A
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: AS1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PJ-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: AS1PJ-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PJ-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
AS1PJ-M3/84A
Rectifiers AS1PJ-M3/84A
Rectifiers 1.5A 600V

Rectifiers 1.5A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AS1PJ-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS1PJ-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AS1PJ-M3/84A
DIODE AVAL 600V 1.5A DO220AA

DIODE AVAL 600V 1.5A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1018522-AS1PJ-M3/84A AS1PJ-M3/84ACT-ND 280-AS1PJ-M3/84A AS1PJ-M3/84A AS1PJ-M3/84A
Product Name Diodes, Rectifiers - Single - AS1PJ-M3/84A Single Diodes 1.5A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
Life Cycle Stage Active Active
VF 1.15 volts 1.15 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data