200V 1.5A Avalanche Rectifier Diode, DO-220AA, SM Product overview: AS1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PD-M3/84A can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 1018518-AS1PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
DIODE AVAL 200V 1.5A DO220AA
DIODE, STANDARD RECOVERY, 1.5A, 200V, DO-220AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Diodes |
| Product Number | 280-AS1PD-M3/84A | AS1PD-M3/84ATR-ND | 1018518-AS1PD-M3/84A | AS1PD-M3/84A | 82T8777 |
| Product Name | 200V 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - AS1PD-M3/84A | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard Recovery, 1.5A, 200V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | DO-220AA (SMP) | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |