Vishay Precision Group Single Diodes BYV27-100-TR

Description
Diode Avalanche 100V 2A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 100V 2A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYV27-100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV27-100CT-ND
Single Diodes BYV27-100CT-ND
Diode Avalanche 100V 2A Through Hole SOD-57

Diode Avalanche 100V 2A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYV27-100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV27-100TR-ND
Single Diodes BYV27-100TR-ND
Diode Avalanche 100V 2A Through Hole SOD-57

Diode Avalanche 100V 2A Through Hole SOD-57

Buy Now Datasheet
Through-Hole 2A 100V Diode and Rectifier - 280-BYV27-100-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2A 100V Diode and Rectifier
280-BYV27-100-TR
Through-Hole 2A 100V Diode and Rectifier 280-BYV27-100-TR
2A 100V Avalanche Rectifier Diode, Through Hole, DO-204AP Product overview: BYV27-100-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-100-TR can be used for catalog matching and distributor lookup.

2A 100V Avalanche Rectifier Diode, Through Hole, DO-204AP Product overview: BYV27-100-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-100-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV27-100-TR - 730167-BYV27-100-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV27-100-TR
730167-BYV27-100-TR
Diodes, Rectifiers - Single - BYV27-100-TR 730167-BYV27-100-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730167-BYV27-100-TR Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-57 Manufacturer Package: SOD-57, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: BYV27-100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.07V at 3A Current - Reverse Leakage at Vr: 1μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730167-BYV27-100-TR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-57
Manufacturer Package: SOD-57, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Family Part Number: BYV27-100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.07V at 3A
Current - Reverse Leakage at Vr: 1μA at 100V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
BYV27-100-TR
Rectifiers BYV27-100-TR
Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV27-100-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV27-100-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYV27-100-TR
DIODE AVALANCHE 100V 2A SOD57

DIODE AVALANCHE 100V 2A SOD57

Supplier's Site
Avalanche Diode, 2A, 100V, Sod-57; Repetitive Reverse Voltage Vrrm Max Vishay - 18M1774 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 100V, Sod-57; Repetitive Reverse Voltage Vrrm Max Vishay
18M1774
Avalanche Diode, 2A, 100V, Sod-57; Repetitive Reverse Voltage Vrrm Max Vishay 18M1774
AVALANCHE DIODE, 2A, 100V, SOD-57; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:50A RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 100V, SOD-57; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:50A RoHS Compliant: Yes

Supplier's Site
Avalanche Diode, 2A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay - 32C9388 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
32C9388
Avalanche Diode, 2A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay 32C9388
AVALANCHE DIODE, 2A, 100V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 100V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 100V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay - 60AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay
60AC3567
Rectifier, 100V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay 60AC3567
RECTIFIER, 100V, 2A, SOD-57; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A; Diode Case Style:SOD-57 RoHS Compliant: Yes

RECTIFIER, 100V, 2A, SOD-57; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A; Diode Case Style:SOD-57 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultra Fast, 2A, 100V, SOD-57 - 70026025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Ultra Fast, 2A, 100V, SOD-57
70026025
Diode, Ultra Fast, 2A, 100V, SOD-57 70026025
Diode, Ultra Fast, 2A, 100V, SOD-57

Diode, Ultra Fast, 2A, 100V, SOD-57

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers Avalanche Diodes Avalanche Diodes Rectifiers Avalanche Diodes
Product Number BYV27-100CT-ND 280-BYV27-100-TR 730167-BYV27-100-TR BYV27-100-TR BYV27-100-TR 18M1774 32C9388 60AC3567 70026025
Product Name Single Diodes Through-Hole 2A 100V Diode and Rectifier Diodes, Rectifiers - Single - BYV27-100-TR Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Avalanche Diode, 2A, 100V, Sod-57; Repetitive Reverse Voltage Vrrm Max Vishay Avalanche Diode, 2A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, 100V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay Diode, Ultra Fast, 2A, 100V, SOD-57
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to ? C (-67 to ? F)
Package Tape and Reel SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS RoHS RoHS RoHS
IO 2 amps
Configuration Single Single
Unlock Full Specs
to access all available technical data