Manufacturer: Vishay
Win Source Part Number: 121124-BYG22B-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Avalanche 100V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 100V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 100V 2A Surface Mount DO-214AC (SMA)
2A 100V Avalanche Rectifier Diode SMA SMD Product overview: BYG22B-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22B-E3/TR can be used for catalog matching and distributor lookup.
Diode Ultra Fast Recov Rectifier 100V 2A
Diode Ultra Fast Recov Rectifier 100V 2A
Diode Ultra Fast Recov Rectifier 100V 2A
DIODE AVALANCHE 100V 2A DO214AC
AVALANCHE DIODE, 2A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE RECTIFIER, ULTRAFAST, 2A, 100V, DO214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 100V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 121124-BYG22B-E3/TR | BYG22B-E3/GIDKR-ND | 280-BYG22B-E3/TR | 7104584 | 7104584P | BYG22B-E3/TR | 76K2923 | 29X0488 | BYG22B-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYG22B-E3/TR | Single Diodes | SMD 2A 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Ultrafast, 2A, 100V, Do214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Configuration | Single | Single | |||||||
| Life Cycle Stage | Active | Active | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 100 volts | 100 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA |