Diode Avalanche 200V 1.4A Through Hole SOD-57
Diode Switching 200V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52D-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1025601-BYT52D-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Rectifiers 1.4 Amp 200 Volt 50 Amp IFSM
DIODE AVALANCHE 200V 1.4A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYT52D-TAP-ND | 2085-BYT52D-TAP | 1025601-BYT52D-TAP | BYT52D-TAP | BYT52D-TAP |
| Product Name | Single Diodes | 200V 1.4A Diode and Rectifier | Diodes, Rectifiers - Single - BYT52D-TAP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape and Reel | SOD-57 | SOD-57 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.4 amps | ||||
| Configuration | Single |