Vishay Precision Group 600V 1.7A Diode and Rectifier AU3PJ-M3/86A

Description
DIODE AVALANCHE 600V 1.7A TO277A Product overview: AU3PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PJ-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE AVALANCHE 600V 1.7A TO277A Product overview: AU3PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PJ-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.7A Diode and Rectifier - 280-AU3PJ-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.7A Diode and Rectifier
280-AU3PJ-M3/86A
600V 1.7A Diode and Rectifier 280-AU3PJ-M3/86A
DIODE AVALANCHE 600V 1.7A TO277A Product overview: AU3PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PJ-M3/86A can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 600V 1.7A TO277A Product overview: AU3PJ-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.7A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PJ-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1047059-AU3PJ-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1047059-AU3PJ-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1047059-AU3PJ-M3/86A
Win Source Part Number: 1047059-AU3PJ-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 72pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): STTH2R06UFY; AU2PJ-M3/86A; AU2PG-M3/86A; STTH212U; STTH208U; MURS260-E3/5BT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: AU3PJ-M3/86ADKR,AU3P J-M3/86ACT,AU3PJ-M3/ 86ATR,AU3PJ-M3/86A-N D,AU3PJM386A Base Product Number: AU3

Win Source Part Number: 1047059-AU3PJ-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 72pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): STTH2R06UFY; AU2PJ-M3/86A; AU2PG-M3/86A; STTH212U; STTH208U; MURS260-E3/5BT;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: AU3PJ-M3/86ADKR,AU3PJ-M3/86ACT,AU3PJ-M3/86ATR,AU3PJ-M3/86A-ND,AU3PJM386A
Base Product Number: AU3

Buy Now Datasheet
Single Diodes - AU3PJ-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU3PJ-M3/86ATR-ND
Single Diodes AU3PJ-M3/86ATR-ND
Diode Avalanche 600V 1.7A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 600V 1.7A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AU3PJ-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU3PJ-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AU3PJ-M3/86A
DIODE AVALANCHE 600V 1.7A TO277A

DIODE AVALANCHE 600V 1.7A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AU3PJ-M3/86A
Rectifiers AU3PJ-M3/86A
Rectifiers 3A 600V Ultrafast

Rectifiers 3A 600V Ultrafast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-AU3PJ-M3/86A 1047059-AU3PJ-M3/86A AU3PJ-M3/86ATR-ND AU3PJ-M3/86A AU3PJ-M3/86A
Product Name 600V 1.7A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
VF 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data