Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2.9A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYM36E-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.9A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYM36E-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 2.9A Through Hole SOD-64
Diode Avalanche 1000V 2.9A Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 1025578-BYM36E-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2.9A
Voltage - Forward (Vf) (Max) @ If: 1.78V @ 3A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
DIODE AVALANCHE 1KV 2.9A SOD64
Rectifiers 1000 Volt 2.9 Amp 65 Amp IFSM
Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE AVALANCHE 1KV 2.9A SOD64
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-BYM36E-TAP | BYM36E-TAPGITB-ND | 1025578-BYM36E-TAP | BYM36E-TAP | BYM36E-TAP | 32C9206 | BYM36E-TAP |
| Product Name | 2.9A 1000V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYM36E-TAP | Single Diodes | Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-64 | SOD-64, Axial | SOD-64 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 2.9 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |