Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251612-SMCJ300CA
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Current - Peak Pulse (10/1000μs): 3.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 335V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 486V
Alternative Parts (Cross-Reference): 1.5SMC350CA; 1.5SMC350CA/51;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Diode TVS Bi-Dir 300V 1500W DO214AB
Diode TVS Bi-Dir 300V 1500W DO214AB
Diode TVS Bi-Dir 300V 1500W DO214AB
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
486V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 300V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 300V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 300 V, DO-214AB, 2, 335 V RoHS Compliant: Yes
TVS DIODE 300VWM 486VC SMC
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ300CA | 1251612-SMCJ300CA | 7645672 | 7645672P | SMCJ300CALFCT-ND | 06R1993 | 84R0558 | 461-SMCJ300CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ300CA | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 300V, Do-214Ab; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 300 V, Do-214Ab, 2, 335 V Rohs Compliant Littelfuse | TVS DIODE 300VWM 486VC SMC |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| VC | 486 volts | 486 volts | 486 volts | |||||
| VBR | 335 to 371 volts | 335 volts | 335 volts | 335 volts | 335 volts | |||
| VR | 300 volts | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |