Win Source Electronics Datasheets for Photodiodes

Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Photodiodes Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±10ppm Frequency...
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Photodiodes Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P...
Manufacturer: onsemi Win Source Part Number: 1336637-QSE773E3R0 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 50ns Standard Package: 1,000 Mounting: Through Hole, Right Angle Diode Type:...
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1336665-VEMD2520X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Packaging: Reel - TR Response Time: 100ns Standard Package: 6,000 Mounting: Surface Mount Diode...
Win Source Part Number: 1002929-SFH 2440 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT) Voltage - DC Reverse (Vr)...
Win Source Part Number: 1004307-MICROFJ-3003 5-TSV-TR1 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: J-SERIES SIPM Package: Strip Response Time: 110ps Standard Package: 1 Mounting: SMD (SMT) Diode Type: Avalanche Voltage...
Win Source Part Number: 1005585-VEMD5510C Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 70ns Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: PIN Viewing Angle: 130°
Win Source Part Number: 1022398-TEMD6200FX01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Automotive, AEC-Q101 Package: Tape & Reel Response Time: 150ns Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: PIN...
Win Source Part Number: 1055913-SDP8276-001 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 50ns Standard Package: 100 Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 50°
Win Source Part Number: 1057206-VEMD4110X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 55 pct.
Win Source Part Number: 1084418-PD1503-3B/L2 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 45ns Standard Package: 500 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 170 V...
Win Source Part Number: 1103819-VEMD6110X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Automotive, AEC-Q101 Package: Tape & Reel Response Time: 100ns Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: PIN...
Win Source Part Number: 1115928-SFH 2703 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: CHIPLED Package: Tape & Reel Response Time: 3.6µs, 3.5µs Standard Package: 3,000 Mounting: SMD (SMT) Diode Type:...
Win Source Part Number: 1234973-SD3410-001 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 75µs Standard Package: 100 Viewing Angle: 90° Wavelength: 880nm Current - Dark (Typ): 250nA Mounting...
Win Source Part Number: 1234974-SD3410-002 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 75µs Standard Package: 100 Viewing Angle: 90° Wavelength: 880nm Current - Dark (Typ): 250nA Mounting...
Win Source Part Number: 1234975-SD3410-003 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 75µs Standard Package: 100 Viewing Angle: 90° Wavelength: 880nm Current - Dark (Typ): 250nA Mounting...
Win Source Part Number: 1234976-SD3410-004 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 75µs Standard Package: 1 Viewing Angle: 90° Wavelength: 880nm Current - Dark (Typ): 250nA Mounting...
Win Source Part Number: 1234977-SFH 2440 L Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel (TR) Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT)...
Win Source Part Number: 1234978-SFH 3410R Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: PIN Viewing...
Win Source Part Number: 1234979-SFH 2200 FA Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel Response Time: 40ns Standard Package: 1,500 Mounting: SMD (SMT) Diode...
Win Source Part Number: 1234981-SFH 2505 FA-Z Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Tape & Reel (TR),Cut Tape (CT) Response Time: 5ns Standard Package: 1,000 Diode Type: PIN Voltage...
Win Source Part Number: 1234982-SFH 203 FA RN29A Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 5ns Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr)...
Win Source Part Number: 1234983-SFH 225 FA Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 20ns Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max):...
Win Source Part Number: 1234984-SFH 203 AN23 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing...
Win Source Part Number: 1234985-SFH 2332 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 1.8ns Standard Package: 2,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 15...
Win Source Part Number: 1337704-PDB-C171SM Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 100ns Standard Package: 1,500 Diode Type: PIN Viewing Angle: 130° Wavelength:...
Win Source Part Number: 1338829-003-151-001 Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Standard Package: 3,000 Spectral Range: 800nm ~ 1700nm Current - Dark (Typ): 1pA...
Win Source Part Number: 1339966-VEMD6010X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: Automotive, AEC-Q101 Package: Tape & Reel Response Time: 100ns Standard Package: 3,000 Diode Type: PIN Viewing...
Win Source Part Number: 1350737-MICROFC-6003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Series: C-SERIES SIPM Package: Tape & Reel Response Time: 1ns Standard Package: 3,000 Diode Type: Avalanche...
Win Source Part Number: 1352180-BPW 34 FS-Z Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 20ns Standard Package: 1,500 Diode Type: PIN Viewing Angle:...
Win Source Part Number: 1353288-MICROFC-3003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL...
Win Source Part Number: 1353289-MICROFC-1003 5-SMT-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 1353290-MICROFJ-3003 5-TSV-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL...
Win Source Part Number: 1353291-MICROFJ-6003 5-TSV-TR Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL...
Win Source Part Number: 1354021-BPV22NFL Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 33 pct. MSL Level:...
Win Source Part Number: 1355520-CLS15-22C/L2 13R/TR8 Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 1355609-VEMD2023X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 49 pct. MSL Level:...
Win Source Part Number: 1372035-VEMD8081 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level:...
Win Source Part Number: 1372036-VEMD1060X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 47 pct. MSL Level:...
Win Source Part Number: 1372037-VEMD10940F Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level:...
Win Source Part Number: 1372038-VEMD5080X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 53 pct. MSL Level:...
Win Source Part Number: 1372039-PD438B/L1 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level:...
Win Source Part Number: 1372040-SFH 2201 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL...
Win Source Part Number: 1372041-VEMD5060X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 52 pct. MSL Level:...
Win Source Part Number: 1372042-VEMD1160X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 56 pct. MSL Level:...
Win Source Part Number: 1372043-VEMD2523X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 34 pct. MSL Level:...
Win Source Part Number: 1375907-CLS15-22C/L2 13G/TR8 Category: Sensors, Transducers - Optical Sensors - Photodiodes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open...
Win Source Part Number: 970234-SFH 2704 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: CHIPLED Package: Tape & Reel Response Time: 47ns, 67ns Standard Package: 3,000 Mounting: SMD (SMT) Diode Type:...
Win Source Part Number: 972978-SFH 2240 Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type:...
Win Source Part Number: 978546-TEMD5020X01 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Tape & Reel Response Time: 100ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC...