DIODE AVALANCHE 600V 1.5A Product overview: BYG10J-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10J-E3/TR3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1025549-BYG10J-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVAL 600V 1.5A DO214AC
DIODE AVAL 600V 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BYG10J-E3/TR3 | 1025549-BYG10J-E3/TR3 | BYG10J-E3/TR3-ND | BYG10J-E3/TR3 | BYG10J-E3/TR3 | BYG10J-E3/TR3 |
| Product Name | 600V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - BYG10J-E3/TR3 | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA | |||
| RoHS Compliant | RoHS | |||||
| IO | 1.5 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Configuration | Single |