Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ200A

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ200A - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ200A
600W Surface Mount TVS Diode SMBJ200A
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - SMBJ200ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ200ALFCT-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ200ALFTR-ND - DigiKey
Thief River Falls, MN, United States
324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

324V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Electrical Parts - SMBJ200A - 1251474-SMBJ200A - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMBJ200A
1251474-SMBJ200A
Electrical Parts - SMBJ200A 1251474-SMBJ200A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251474-SMBJ200A Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 200V Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ200A Categories: Circuit Protection Minimum Breakdown Voltage: 224V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 324V Alternative Parts (Cross-Reference): P6SM BJ190A; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251474-SMBJ200A
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Current - Peak Pulse (10/1000μs): 1.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ200A
Categories: Circuit Protection
Minimum Breakdown Voltage: 224V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 324V
Alternative Parts (Cross-Reference): P6SM BJ190A;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ200A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ200A
TVS DIODE 200VWM 324VC DO214AA

TVS DIODE 200VWM 324VC DO214AA

Supplier's Site
TVS Diodes - SMBJ200A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ200A
TVS Diodes SMBJ200A
TVS DIODE 200VWM 324VC DO214AA

TVS DIODE 200VWM 324VC DO214AA

Supplier's Site Datasheet
Tvs Diode, 6.5 W, 324V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse - 26K7424 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 324V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse
26K7424
Tvs Diode, 6.5 W, 324V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse 26K7424
TVS - Diode, 6.5 W, 324V, Unidirectional, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

TVS - Diode, 6.5 W, 324V, Unidirectional, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5 W, 324V, Unidirectional, Do-214Aa; Product Range Littelfuse - 85R4931 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5 W, 324V, Unidirectional, Do-214Aa; Product Range Littelfuse
85R4931
Tvs Diode, 5 W, 324V, Unidirectional, Do-214Aa; Product Range Littelfuse 85R4931
TVS - Diode, 5 W, 324V, Unidirectional, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:200V; Clamping Voltage Max:324V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS - Diode, 5 W, 324V, Unidirectional, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:200V; Clamping Voltage Max:324V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 200V, Unidir, Do-214Aa; Product Range Littelfuse - 11AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 200V, Unidir, Do-214Aa; Product Range Littelfuse
11AC3897
Tvs Diode, 600W, 200V, Unidir, Do-214Aa; Product Range Littelfuse 11AC3897
TVS DIODE, 600W, 200V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 200V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:200V; Clamping Voltage Vc Max:324V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMBJ200A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMBJ200A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMBJ200A
1.9A 600W 324V 224V 200V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

1.9A 600W 324V 224V 200V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMBJ200A
TVS Diodes / ESD Suppressors SMBJ200A
TVS Diodes / ESD Suppressors 600W 200V 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 200V 5% Uni-Directional

Buy Now Datasheet
TVS DIODE 200V 324V DO214AA - 461-SMBJ200A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 200V 324V DO214AA
461-SMBJ200A
TVS DIODE 200V 324V DO214AA 461-SMBJ200A
TVS DIODE 200V 324V DO214AA

TVS DIODE 200V 324V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ200A SMBJ200ALFDKR-ND 1251474-SMBJ200A SMBJ200A SMBJ200A 26K7424 85R4931 11AC3897 SMBJ200A SMBJ200A 461-SMBJ200A
Product Name 600W Surface Mount TVS Diode TVS Diodes Electrical Parts - SMBJ200A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 6.5 W, 324V, Unidirectional, Do-214Aa, Full Reel; Product Range Littelfuse Tvs Diode, 5 W, 324V, Unidirectional, Do-214Aa; Product Range Littelfuse Tvs Diode, 600W, 200V, Unidir, Do-214Aa; Product Range Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS DIODE 200V 324V DO214AA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 324 volts 324 volts 324 volts 324 volts 324 volts 324 volts 324 volts 324 volts
VBR 224 to 247 volts 224 volts 224 volts 224 volts 224 volts 224 volts 224 volts
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB DO-214AA-2 (SMB) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data