Diode Avalanche 400V 1.25A Through Hole SOD-57
Diode Switching 400V 1.25A 2-Pin SOD-57 Ammo Product overview: BYT54G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT54G-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 121174-BYT54G-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.25A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 400V 1.25A SOD57
Rectifiers 400 Volt 0.75 Amp 30 Amp IFSM
Fast Recovery Power Rectifier; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BYT54G-TAP-ND | 2085-BYT54G-TAP | 121174-BYT54G-TAP | BYT54G-TAP | BYT54G-TAP | 32C9327 |
| Product Name | Single Diodes | 400V 1.25A Diode and Rectifier | Diodes, Rectifiers - Single - BYT54G-TAP | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.25 amps | |||||
| Configuration | Single |