DIODE AVALANCHE 1KV 600MA MELF / Diode Switching 1KV 1.5A 2-Pin MELF Product overview: BYD37M from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYD37M can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 092537-BYD37M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 20pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: BYD37M
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYD37M,135; BYD37MT; BYD37M,115;
Introduction Date: April 01, 1992
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes |
| Product Number | 280-BYD37M | 092537-BYD37M |
| Product Name | 1KV 600MA Diode and Rectifier | Diodes, Rectifiers - Single - BYD37M |
| Package | Reel - TR | MELF; MELF |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Configuration | Single | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 1.3 volts |