Manufacturer: Vishay
Win Source Part Number: 1025557-BYG23T-M3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1300V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1300V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode 1A 1300V Ultrafast 75ns DO214AC
Diode 1A 1300V Ultrafast 75ns DO214AC
Diode Avalanche 1300V 1A (DC) Surface Mount DO-214AC (SMA)
Diode Avalanche 1300V 1A (DC) Surface Mount DO-214AC (SMA)
Diode Avalanche 1300V 1A (DC) Surface Mount DO-214AC (SMA)
1A 1300V Avalanche Diode, 9pF, DO-214AC Product overview: BYG23T-M3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1300V, 9pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1300V, 9pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG23T-M3/TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1.3KV 1A DO214AC
DIODE AVALANCHE 1.3KV 1A DO214AC
Rectifiers 1A 1300V High Volt Ultrafast
Single 1.3kV 1.74V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS
RECTIFIER, SINGLE, 1A, 1.3KV, DO-214AC; Repetitive Peak Reverse Voltage:1.3kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, FAST RECOVERY, 1A, 1.3KV, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:1.3kV; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Diodes |
| Product Number | 1025557-BYG23T-M3/TR | 7620156P | 1652838 | BYG23T-M3/TR-ND | 280-BYG23T-M3/TR | BYG23T-M3/TR | BYG23T-M3/TR | BYG23T-M3/TR | BYG23T-M3/TR | 70AC6454 | 05W5392 |
| Product Name | Diodes, Rectifiers - Single - BYG23T-M3/TR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 1A 1300V 9pF Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Diodes >> Avalanche Diodes | Rectifier, Single, 1A, 1.3Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Diode, Fast Recovery, 1A, 1.3Kv, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay |
| Configuration | Single | ||||||||||
| Life Cycle Stage | Active | Active | |||||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | 1.74 volts | 1.9 volts | 1.9 volts | |||||
| VR | 1300 volts | 1300 volts | 1300 volts | 1300 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |