Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2.9A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYM36D-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.9A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYM36D-TAP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357165-BYM36D-TAP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Box (TB)
Product Status: Active
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
Base Product Number: BYM36
Technology: Avalanche
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2.9A
Voltage - Forward (Vf) (Max) @ If: 1.78 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Avalanche 800V 2.9A Through Hole SOD-64
Rectifiers 800 Volt 2.9 Amp 65 Amp IFSM
DIODE AVALANCHE 800V 2.9A SOD64
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-BYM36D-TAP | 1357165-BYM36D-TAP | BYM36D-TAP-ND | BYM36D-TAP | BYM36D-TAP |
| Product Name | 2.9A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Ammo Pack | SOD-64, Axial | SOD-64 | ||
| RoHS Compliant | RoHS | ||||
| IO | 2.9 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |