Manufacturer: Vishay
Win Source Part Number: 913845-BYW36-TR
Features: Diode Avalanche 600 V 2A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BYW36
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYW36CT, BYW36TR
Diode Avalanche 600V 2A Through Hole SOD-57
Diode Avalanche 600V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW36-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW36-TR can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 600V V(RRM), SILICON, DO-204AP. FREE 2 YEAR RADWELL WARRANTY
AVALANCHE DIODE, 2A, 600V, SOD-57; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
AVALANCHE DIODE, 2A, 600V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers RECOMMENDED ALT 78-BYW36-TAP
DIODE AVALANCHE 600V 2A SOD57
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | General Purpose Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 913845-BYW36-TR | BYW36TR-ND | 280-BYW36-TR | 16330960 | 32C9434 | 28X4215 | BYW36-TR | BYW36-TR |
| Product Name | Diodes, Rectifiers - Single - BYW36-TR | Single Diodes | 2A 600V Diode and Rectifier | Diode | Avalanche Diode, 2A, 600V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 2A, 600V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||||||
| Package | SOD-57 | Tape and Reel | SOD-57 | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps |