0.8A, 1600V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BY269TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY269TR can be used for catalog matching and distributor lookup.
Diode Avalanche 1600V 800mA Through Hole SOD-57
Diode Avalanche 1600V 800mA Through Hole SOD-57
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325801-BY269TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 400 mA
Reverse Recovery Time (trr): 400 ns
Current - Reverse Leakage @ Vr: 2 µA @ 1600 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-57
Case / Package: SOD-57, Axial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BY269CT
Base Product Number: BY269
RoHS Status: ROHS3 Compliant
Rectifiers 1600 Volt 0.8 Amp 20 Amp IFSM
AVALANCHE DIODE, 800mA 1.6KV SOD-57; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:800mA; Diode Configuration:Single
AVALANCHE DIODE, 800mA 1.6KV SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:800mA; Diode Configuration:Single
DIODE AVAL 1.6KV 800MA SOD57
DIODE AVAL 1.6KV 800MA SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | 280-BY269TR | BY269TR-ND | 1325801-BY269TR | BY269TR | 32C9490 | 28X4216 | BY269TR | BY269TR |
| Product Name | 0.8A 1600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Avalanche Diode, 800Ma 1.6Kv Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 800Ma 1.6Kv Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.8000 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Configuration | Single |