Vishay Intertechnology, Inc. 3A 800V Diode and Rectifier BYW178-TAP

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW178-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW178-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 800V Diode and Rectifier - 280-BYW178-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 800V Diode and Rectifier
280-BYW178-TAP
3A 800V Diode and Rectifier 280-BYW178-TAP
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW178-TAP can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW178-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYW178-TAP - 201731-BYW178-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW178-TAP
201731-BYW178-TAP
Diodes, Rectifiers - Single - BYW178-TAP 201731-BYW178-TAP
Manufacturer: Vishay Win Source Part Number: 201731-BYW178-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.9V @ 3A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 1μA @ 800V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201731-BYW178-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 3A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 1μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYW178-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYW178-TAP-ND
Single Diodes BYW178-TAP-ND
Diode Avalanche 800V 3A Through Hole SOD-64

Diode Avalanche 800V 3A Through Hole SOD-64

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW178-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW178-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYW178-TAP
DIODE AVALANCHE 800V 3A SOD64

DIODE AVALANCHE 800V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYW178-TAP
Rectifiers BYW178-TAP
Rectifiers 3.0 Amp 800 Volt 80 Amp IFSM

Rectifiers 3.0 Amp 800 Volt 80 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYW178-TAP 201731-BYW178-TAP BYW178-TAP-ND BYW178-TAP BYW178-TAP
Product Name 3A 800V Diode and Rectifier Diodes, Rectifiers - Single - BYW178-TAP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Ammo Pack SOD-64 SOD-64
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data